EN
  • EN
  • DE

ZXMN62P03E6TA

Part No ZXMN62P03E6TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106421-ZXMN62P03E6TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXMN62P03E6TA CAD Model

Description

Product Overview: ZXMN62P03E6TA - Diodes Incorporated

The ZXMN62P03E6TA is a high-performance, P-channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, thanks to its advanced features and robust construction.

Key Features

  • Low On-Resistance: The device offers a low on-resistance of typically 20 mΩ at VGS = -10 V, which means it has a high efficiency in conducting current with minimal power loss, making it ideal for power management applications.
  • High Continuous Drain Current: With a continuous drain current of -30 A, the ZXMN62P03E6TA can handle high current loads, making it suitable for demanding environments.
  • Advanced Power Dissipation: It has a power dissipation of 2.4 W, ensuring that the device can sustain a considerable amount of power without overheating.
  • High Threshold Voltage: The threshold voltage of -1 V to -2.5 V provides a good margin for logic level operation, ensuring that the MOSFET operates efficiently at lower gate voltages.
  • Enhanced Device Protection: Features such as gate-source voltage protection of ±20 V and integrated ESD protection enhance the reliability and longevity of the MOSFET.

Applications

The ZXMN62P03E6TA is versatile and can be used in various applications, including:

  • Power management for portable devices
  • Load switch applications
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

Package and Quality Assurance

The MOSFET comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT) and ideal for space-constrained applications. Diodes Incorporated ensures that the ZXMN62P03E6TA meets rigorous quality standards, providing customers with a reliable and consistent product performance.

For engineers and designers looking for a P-channel MOSFET that offers both efficiency and durability, the ZXMN62P03E6TA from Diodes Incorporated stands out as a superior choice in the field of power semiconductor devices.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess