EN
  • EN
  • DE

ZXM63N03E6TA

Part No ZXM63N03E6TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Mosfet N-ch 30V 3.2A SC-59-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Continuous Drain Current (ID) 3.2 A
Current Rating 3.2 A
Drain to Source Voltage (Vdss) 30 V
Input Capacitance 380 pF
Lead Free Contains Lead
Max Power Dissipation 1.1 W
Mount Surface Mount
Packaging Tape & Reel (TR)
Rds On Max 110 mΩ
RoHS Non-Compliant
Voltage Rating (DC) 30 V
Win Source Part Number 1106411-ZXM63N03E6TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXM63N03E6TA CAD Model

Description

The ZXM63N03E6TA is a high-performance, N-channel enhancement mode MOSFET produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and signal processing in a wide range of applications. With its compact and durable SOT-23 package, it offers a space-saving solution for modern electronic devices.

Key Features

  • Low On-Resistance: The ZXM63N03E6TA boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High Continuous Drain Current: This MOSFET supports a high continuous drain current (ID), making it suitable for handling high power applications.
  • Fast Switching Speed: With its fast switching capabilities, the ZXM63N03E6TA is ideal for high-speed circuit designs, contributing to better performance and lower switching losses.
  • Thermal Management: The device is designed with excellent thermal properties, ensuring reliable performance even under high temperature operating conditions.
  • Voltage Tolerance: It can tolerate a maximum drain-source voltage (VDSS) that ensures stable operation in various electronic circuits.

Applications

The ZXM63N03E6TA is versatile and can be used in a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives and Controllers
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems
  • Load Switches
  • High-efficiency Power Conversion

Quality and Reliability

Diodes Incorporated is committed to producing high-quality components that meet the rigorous demands of the electronics industry. The ZXM63N03E6TA is built to offer exceptional performance and reliability, backed by Diodes Incorporated's extensive testing and quality assurance processes.

Environmental Compliance

The ZXM63N03E6TA is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental sustainability makes it a suitable choice for eco-friendly designs and applications.

You May Also Be Interested in

U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess