EN
  • EN
  • DE

ZXGD3009DYTA

Part No ZXGD3009DYTA
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 40V (Maximum)
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise / Fall Time (Typ) 210ns, 240ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801169-ZXGD3009DYTA
Ultra Librarian 3D Model Ultra Librarian ZXGD3009DYTA CAD Model

Description

Introducing the ZXGD3009DYTA - A High-Speed Gate Driver from Diodes Incorporated

Diodes Incorporated presents the ZXGD3009DYTA, a cutting-edge gate driver specifically designed to deliver high-speed performance and efficiency. This remarkable device is an essential component for modern power conversion and management applications, offering a robust solution for driving MOSFETs and IGBTs with precision and reliability.

Key Features of the ZXGD3009DYTA:

  • High-Speed Operation: The ZXGD3009DYTA is engineered to operate at high frequencies, which makes it perfectly suited for fast-switching applications. Its rapid response time ensures minimal delay in gate charge and discharge, leading to improved overall efficiency in the system.
  • High Peak Output Current: With its ability to deliver a peak output current of up to 9A, this gate driver can efficiently drive large capacitive loads, ensuring that even high-power MOSFETs and IGBTs are switched effectively.
  • Low Propagation Delay: The device boasts a low propagation delay, typically less than 5ns, which is crucial for maintaining signal fidelity and timing accuracy in high-speed switching circuits.
  • Wide Operating Voltage Range: The ZXGD3009DYTA operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with different power stages.
  • Enhanced Thermal Performance: Housed in a compact SOT-23 package, the ZXGD3009DYTA is designed to offer excellent thermal performance, which is vital for maintaining stability and reliability under varying operating conditions.
  • Protection Features: The device includes built-in features to protect against overcurrent and undervoltage lockout (UVLO), enhancing the safety and longevity of the application.

Applications:

The ZXGD3009DYTA is versatile and can be used in a wide range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Class-D Audio Amplifiers
  • Power Inverters
  • Solar Power Inverters
  • LED Lighting

With its exceptional performance and robust design, the ZXGD3009DYTA from Diodes Incorporated is an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial, consumer, or automotive applications, this gate driver ensures high efficiency, reliability, and ease of integration.

Ordering Information:

The ZXGD3009DYTA is available for order now. For more information, detailed specifications, and ordering options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1806 $250.7690
154+ $1.9550 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess