EN
  • EN
  • DE

ZXCT199A3DW-7

Part No ZXCT199A3DW-7
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR SOT363 / Current Monitor Regulator High/Low-Side SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Function Current Monitor
Sensing Method High/Low-Side
Voltage - Input 2.7V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ZXCT199
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341407-ZXCT199A3DW-7
Ultra Librarian 3D Model Ultra Librarian ZXCT199A3DW-7 CAD Model

Description

The ZXCT199A3DW-7 is a high-precision current sense amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to provide a simple yet effective solution for current monitoring in a variety of applications.

Key Features

  • High Accuracy: The ZXCT199A3DW-7 offers exceptional accuracy in current sensing, which is crucial for maintaining system reliability and performance.
  • Low Power Consumption: Designed to be energy-efficient, this current sense amplifier operates with minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Common Mode Range: It can measure across a wide common mode voltage range, accommodating various operating conditions and simplifying system design.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is perfect for space-constrained applications without compromising on performance.

Applications

The ZXCT199A3DW-7 is versatile and can be used in numerous applications, including:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems

Technical Specifications

Some of the technical specifications of the ZXCT199A3DW-7 include:

  • Supply Voltage: The device operates over a wide supply voltage range, ensuring compatibility with various system voltages.
  • Output Voltage: The output is directly proportional to the sensed current, providing an easy-to-read signal for further processing.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.

Conclusion

In conclusion, the ZXCT199A3DW-7 from Diodes Incorporated is an exceptional choice for designers looking for a high-accuracy, low-power, and space-efficient current sensing solution. Its robust feature set and ease of integration make it a go-to component for a wide range of electronic systems, ensuring precise current monitoring and system protection.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess