EN
  • EN
  • DE

ZXCT1023DFGTA

Part No ZXCT1023DFGTA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CUR SENSE MONITOR 4-TDFN / Low offset current output current monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input 2.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-TDFN (1.2x1.8)
Win Source Part Number 036889-ZXCT1023DFGTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXCT1023
Introduction Date April 02, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZXCT1023DFGTA CAD Model

Description

Diodes Incorporated ZXCT1023DFGTA Overview

The ZXCT1023DFGTA is a high-performance, precision current monitor from Diodes Incorporated, designed to cater to a wide range of applications requiring accurate current sensing. This device is an integral component for power management systems, providing reliable and precise monitoring to ensure the safety and efficiency of electronic circuits.

Key Features

  • High Accuracy: The ZXCT1023DFGTA boasts exceptional accuracy in current measurement, making it suitable for applications where precise current control is necessary.
  • Low Power Consumption: With its design optimized for low power operation, this current monitor is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Wide Input Voltage Range: It supports a broad input common-mode voltage range, accommodating various supply voltages and simplifying integration into multiple system designs.
  • SOT23 Package: Encased in a small SOT23 package, the ZXCT1023DFGTA is perfect for space-constrained applications, providing a compact solution without compromising performance.
  • Output Voltage Scaling: The device features an output voltage that scales linearly with the sensed current, enabling easy interfacing with analog-to-digital converters (ADCs) or microcontroller units (MCUs).

Applications

The versatility of the ZXCT1023DFGTA makes it a prime choice for various applications, including but not limited to:

  • Battery chargers and management systems
  • Power supply monitoring
  • Overcurrent protection circuits
  • Portable devices
  • Energy metering and management

Product Summary

With its combination of high accuracy, low power consumption, and a compact footprint, the ZXCT1023DFGTA from Diodes Incorporated stands out as a superior current sensing solution for designers and engineers. Whether the requirement is for consumer electronics, industrial systems, or automotive applications, this precision current monitor ensures that current levels are accurately tracked and managed, contributing to the overall reliability and efficiency of the system it is integrated into.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7008 $51.0240
75+ $1.3955 $104.6625
115+ $1.3519 $155.4685
155+ $1.3083 $202.7865
200+ $1.2647 $252.9400
265+ $1.1339 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess