EN
  • EN
  • DE

HN27C256HG-85

Part No HN27C256HG-85
Manufacturer Hitachi, Ltd
Catalog Memory
Description 256k (32k x 8-bit) UV and OPT EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1181606-HN27C256HG-85
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN27C256HG-85 CAD Model

Description

The HN27C256HG-85 is a 256K EPROM (Erasable Programmable Read-Only Memory) manufactured by Hitachi, Ltd. It's designed for non-volatile storage in a variety of electronic systems, allowing data to be retained even when power is removed. The "-85" suffix likely indicates an access time of 85ns, making it suitable for applications where relatively quick data retrieval is required.

Applications:

  • Embedded systems for storing firmware and configuration data
  • Industrial control systems for storing program code and calibration parameters
  • Data logging applications where non-volatile data retention is crucial
  • BIOS storage in older computer systems
  • Firmware storage in programmable devices

Features:

  • 256K (32K x 8) memory organization
  • Fast access time: 85ns (likely)
  • Single 5V power supply operation
  • Static operation (no clock required)
  • TTL compatible inputs and outputs
  • Three-state outputs
  • UV erasable
  • JEDEC standard pinout

Benefits:

  • Non-volatile storage: Retains data even when power is off, ensuring critical information is preserved.
  • Fast access time: Enables quick data retrieval, improving system performance.
  • Ease of programming: Can be programmed using standard EPROM programmers.
  • UV erasable: Can be erased using ultraviolet light and reprogrammed, allowing for updates and modifications.
  • TTL compatible: Easy to interface with TTL logic circuits.

Additional Details:

The HN27C256HG-85 utilizes a static design, meaning it doesn't require a clock signal to operate. The device is typically packaged in a ceramic DIP package with a quartz window for UV erasure. To erase the EPROM, it must be exposed to ultraviolet light of a specific wavelength for a certain duration. Proper handling and grounding techniques are crucial to prevent electrostatic discharge (ESD) damage to the device.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess