EN
  • EN
  • DE

ZVN0106A

Part No ZVN0106A
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Trans N Fet Power Zvn 0106A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106395-ZVN0106A
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZVN0106A CAD Model

Description

Introducing the ZVN0106A MOSFET by Diodes Incorporated

The ZVN0106A from Diodes Incorporated is a high-performance, N-Channel enhancement mode vertical DMOS FET ideally suited for a broad range of applications. This MOSFET is designed to deliver efficient power management and signal processing in both digital and analog circuits.

Key Features

  • Low On-Resistance: The ZVN0106A offers a low on-resistance, which translates to reduced power losses and improved efficiency in your circuit designs.
  • High-Speed Switching: With its fast switching capabilities, the ZVN0106A is perfect for high-frequency operations, making it a solid choice for PWM applications and other situations where swift transitions are crucial.
  • Enhancement Mode: As an enhancement mode MOSFET, it requires a positive gate voltage to conduct, allowing for ease of control and integration into various circuit topologies.
  • High Breakdown Voltage: The device is capable of withstanding high voltages, offering a breakdown voltage of 60V, which provides a margin of safety for applications subject to voltage spikes or surges.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower voltages, making it compatible with low-voltage logic levels and suitable for battery-powered devices.

Applications

The ZVN0106A is versatile and can be employed in a variety of applications including:

  • Solenoid and relay drivers
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Switch mode power supplies (SMPS)
  • LED drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZVN0106A is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliability and performance. The device is available in a TO-92 package, which is widely accepted and easy to handle in manufacturing and prototyping environments.

Summary

Whether you're designing power supplies, managing loads, or controlling motors, the ZVN0106A offers the performance and reliability you need. With its combination of low on-resistance, high-speed switching, and high breakdown voltage, this MOSFET from Diodes Incorporated is an excellent choice for your next project.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess