EN
  • EN
  • DE

FSDH565RN

Part No FSDH565RN
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059880-FSDH565RN
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSDH565RN CAD Model

Description

The FSDH565RN is a highly integrated power switch from Fairchild Semiconductor (now ON Semiconductor) designed for offline flyback converters. It incorporates a SenseFET and a current mode PWM controller, offering a cost-effective and simplified solution for power supply designs. The integrated features help reduce external component count and improve overall system efficiency and reliability.

Applications:

  • Power adapters for mobile devices and peripherals
  • Auxiliary power supplies in home appliances
  • Standby power supplies for consumer electronics
  • Open-frame power supplies
  • Battery chargers

Features:

  • Integrated SenseFET and PWM controller
  • Low startup current
  • Built-in soft-start function
  • Frequency hopping for improved EMI performance
  • Pulse-by-pulse current limiting
  • Overvoltage protection (OVP)
  • Overload protection (OLP)
  • Thermal shutdown function (TSD)
  • Under-voltage lockout (UVLO)

Benefits:

  • Reduced component count simplifies design and lowers BOM cost
  • Improved efficiency due to integrated design
  • Enhanced reliability with built-in protection features
  • Lower EMI emissions due to frequency hopping
  • Robust performance under various operating conditions
  • Simplified PCB layout
  • Faster time to market

Additional Details:

The FSDH565RN operates in current mode PWM, providing inherent line voltage feed-forward for improved regulation. The integrated SenseFET offers excellent avalanche ruggedness, ensuring reliable operation even under transient conditions. The soft-start function minimizes stress on the power components during startup, further enhancing reliability. The frequency hopping feature reduces EMI emissions, simplifying compliance with regulatory requirements. It's typically packaged in a DIP or SMD package for easy integration into various power supply designs.

This power switch is designed to meet stringent energy efficiency requirements and safety standards. It is a suitable choice for applications where compact size, high efficiency, and robust protection are essential. The integrated protection features safeguard the power supply from damage due to overvoltage, overload, and thermal events.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess