EN
  • EN
  • DE

ZV952V2TA

Part No ZV952V2TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR LV 350Q SOD-523 / Varactor Diode Single 12V 19pF 2-Pin SOD-523 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance @ Vr, F 15.7pF @ 1.5V, 1MHz
Capacitance Ratio 2
Capacitance Ratio Condition C0.5/C2.5
Voltage - Peak Reverse (Maximum) 12V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 250 @ 0.5V, 50MHz
Mounting SMD
Package SC-79, SOD-523
Manufacturer Package SOD-523
Win Source Part Number 800434-ZV952V2TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZV952V2
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZV952V2TA CAD Model

Description

Introducing the ZV952V2TA from Diodes Incorporated

The ZV952V2TA is a cutting-edge semiconductor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive Zetex range of low saturation transistors, which are renowned for their efficiency and performance in a variety of electronic applications.

The ZV952V2TA is a PNP transistor that offers a perfect balance between low voltage operation and high efficiency switching, making it an ideal choice for power management tasks in compact electronic devices. With its small package size, it is specifically designed to meet the demands of space-constrained applications without compromising on power or thermal performance.

Key features of the ZV952V2TA include:

  • Low Saturation Voltage: This transistor is engineered to have a very low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • High Peak Current Capability: It is capable of handling high peak currents, which is essential for applications that require a robust power delivery system.
  • Fast Switching Speed: The ZV952V2TA boasts a quick switching response, making it suitable for high-frequency circuits and reducing switching losses.
  • Thermal Performance: Designed with thermal management in mind, this component can operate effectively over a wide range of temperatures, ensuring reliable performance under varying environmental conditions.
  • Package: It comes in a small SOT223 package, which is ideal for automated assembly processes and helps in saving valuable board space.

Applications for the ZV952V2TA are diverse and include power management in portable devices, voltage regulation circuits, and as a switch in various types of consumer electronics. Its reliability and efficiency make it a go-to component for design engineers looking to optimize their power-sensitive designs.

Diodes Incorporated's commitment to quality ensures that the ZV952V2TA meets the highest standards of performance and reliability. Whether you're designing power supplies, battery management systems, or looking for a general-purpose PNP transistor, the ZV952V2TA is an excellent choice that promises to deliver top-notch results in your electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess