EN
  • EN
  • DE

ZUMD54CTA

Part No ZUMD54CTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Schottky Dl Cc 30V SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 200 mA
Mounting SMD (SMT)
Case / Package SOT-323
Current Rating 200 mA
Element Configuration Common Cathode
Forward Current 200 mA
Forward Voltage 1 V
Height 1 mm
Lead Free Contains Lead
Length 2.2 mm
Max Forward Surge Current (Ifsm) 600 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 30 V
Max Reverse Voltage (DC) 30 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 2 µA
Reverse Recovery Time 5 ns
RoHS Compliant
Voltage Rating (DC) 30 V
Weight 6.010099 mg
Width 1.26 mm
Win Source Part Number 961838-ZUMD54CTA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZUMD54CTA CAD Model

Description

Introducing Product ZUMD54CTA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZUMD54CTA, an innovative and efficient solution for your circuit protection needs. This product is designed with precision to safeguard electronic circuits from overvoltage transients and surge events, ensuring the longevity and reliability of your applications.

Key Features of ZUMD54CTA

  • Transient Voltage Suppression: The ZUMD54CTA is engineered to provide robust transient voltage suppression, which is crucial for protecting sensitive electronic components from voltage spikes that can occur due to lightning strikes, power surges, or other transient events.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is essential for minimizing the stress on protected components during a transient event, thereby enhancing the overall protection of the circuit.
  • Fast Response Time: With its rapid response time, the ZUMD54CTA reacts swiftly to overvoltage events, providing immediate protection and preventing potential damage to downstream components.
  • High Surge Capability: The product is capable of handling high surge currents, ensuring that it can withstand significant surge events without compromising its protective capabilities.
  • Compact Design: The ZUMD54CTA comes in a small package, making it an ideal choice for space-constrained applications where circuit board real estate is at a premium.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it suitable for use in a wide range of consumer electronics.

Applications

The ZUMD54CTA is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Power supply units
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

With its exceptional performance and reliability, the ZUMD54CTA from Diodes Incorporated is the go-to choice for designers and engineers looking to enhance the protection of their electronic circuits. Whether you are working on a new design or updating an existing one, the ZUMD54CTA offers the protection and peace of mind you need in today's demanding electronic environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess