EN
  • EN
  • DE

ZTX510ST0A

Part No ZTX510ST0A
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106384-ZTX510ST0A
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX510ST0A CAD Model

Description

The ZTX510ST0A from Diodes Incorporated is a high-performance, low-saturation NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is particularly well-suited for linear amplification and switching applications where high efficiency is required.

Key Features

  • High Current Gain (hFE): The ZTX510ST0A boasts a high current gain, which ensures that a small input current can be amplified to produce a larger output current, making it ideal for signal amplification purposes.
  • Low Saturation Voltage: With its low VCE(sat), the device minimizes power loss during switching, which enhances overall system efficiency and reduces thermal stress on the component.
  • High Power Dissipation: This transistor is capable of dissipating a considerable amount of power, which allows it to handle higher currents without overheating.
  • Wide Operating Temperature Range: The ZTX510ST0A is designed to operate effectively over a broad temperature range, ensuring reliability and performance even under extreme conditions.
  • TO92-3 Packaging: The device is available in a TO92-3 package, which is widely used and easily integrated into a variety of circuit designs.

Applications

The versatility of the ZTX510ST0A makes it suitable for an array of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Switching Regulators
  • DC-DC Converters

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the ZTX510ST0A is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and consistent performance for the end-user. Whether you are designing consumer electronics or industrial control systems, the ZTX510ST0A is an excellent choice for your transistor needs.

For detailed specifications and application notes, customers are advised to consult the ZTX510ST0A datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess