EN
  • EN
  • DE

ZRT025N8A1TA

Part No ZRT025N8A1TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 75mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Current - Cathode 150μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120200-ZRT025N8A1TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRT025N8A1TA CAD Model

Description

Introducing the ZRT025N8A1TA Voltage Reference from Diodes Incorporated

The ZRT025N8A1TA is a precision voltage reference component engineered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to offer a stable and accurate reference voltage, which is crucial for various applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), power supplies, and battery-operated equipment.

With an output voltage of 2.5V, the ZRT025N8A1TA provides a reliable and consistent performance that is essential for maintaining the accuracy of electronic circuits. This precision voltage reference is characterized by its low output voltage temperature coefficient and excellent thermal stability, which ensures minimal voltage deviation over a wide range of temperatures, making it suitable for use in environments with varying temperature conditions.

The ZRT025N8A1TA comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing performance. Additionally, the device offers a low quiescent current, which helps to conserve power and extend battery life in portable applications.

Key features of the ZRT025N8A1TA include:

  • Output Voltage: 2.5V
  • High Accuracy: Ensures precise voltage regulation
  • Low Temperature Coefficient: Provides stable operation across temperature variations
  • Low Quiescent Current: Ideal for power-sensitive applications
  • Compact SOT-23 Package: Suitable for PCBs with limited space

Diodes Incorporated's commitment to quality is reflected in the ZRT025N8A1TA, which is built to meet the stringent requirements of the electronics industry. Whether it's for industrial instrumentation, consumer electronics, or automotive systems, this voltage reference is designed to deliver top performance and reliability.

For designers and engineers looking for a precision voltage reference that combines accuracy, stability, and power efficiency in a small package, the ZRT025N8A1TA from Diodes Incorporated is an excellent choice. Its superior design and manufacturing make it a dependable component for any circuit requiring a stable reference voltage.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess