EN
  • EN
  • DE

MAX6129BEUK25+T

Part No MAX6129BEUK25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 25mA 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Max Input Voltage 13 V
Maximum Operating Temperature 85 °C
Max Output Current 4 mA
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Number of Pins 5
Operating Supply Current 5 µA
Output Current 4 mA
Output Type Fixed
Output Voltage 2.5 V
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Win Source Part Number 1024744-MAX6129BEUK25+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6129BEUK25+T CAD Model

Description

Maxim Integrated MAX6129BEUK25+T Precision Voltage Reference

The MAX6129BEUK25+T from Maxim Integrated is a high-precision voltage reference component designed to ensure stability and accuracy in a wide range of electronic applications. This device is a crucial part of systems that require a stable reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supplies.

The MAX6129BEUK25+T offers a fixed output voltage of 2.5V, which is maintained with a precision of ±0.02% at 25°C. It is characterized by its low dropout voltage and low temperature coefficient, making it an excellent choice for applications that demand a stable reference under varying environmental conditions. The temperature coefficient is typically 35ppm/°C, ensuring minimal deviation across the operating temperature range.

This device is available in a small, surface-mount SOT-23 package, making it suitable for space-constrained applications. It is designed to operate over a wide supply voltage range from 2.7V to 12.6V, providing flexibility in system design and compatibility with a variety of circuits. The MAX6129BEUK25+T also features a low quiescent current of 160µA, which helps in maintaining energy efficiency within the system.

One of the key advantages of the MAX6129BEUK25+T is its laser-trimmed resistors that ensure high accuracy and minimal output voltage deviation. This precision voltage reference also includes a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops due to line resistance, which can be particularly useful in high-accuracy applications.

With its high precision and stability, the MAX6129BEUK25+T is an ideal choice for critical applications in medical devices, industrial controls, and precision instrumentation. Its robust design and reliability make it a trusted component for engineers looking to enhance the performance of their electronic systems.

Manufacturers and designers seeking a reliable and precise voltage reference will find the MAX6129BEUK25+T from Maxim Integrated to be an invaluable addition to their electronic designs, ensuring consistent performance and long-term stability.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess