EN
  • EN
  • DE

ZRA400F02TA

Part No ZRA400F02TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106364-ZRA400F02TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRA400F02TA CAD Model

Description

The ZRA400F02TA from Diodes Incorporated is a precision voltage reference designed to provide a stable and accurate reference voltage for high-performance analog circuits. This component is a crucial building block in applications requiring precise voltage regulation, such as data converters, battery management systems, and power supply monitoring.

Key Features

  • High Accuracy: The ZRA400F02TA boasts a high initial accuracy, ensuring reliable performance for sensitive electronic applications.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its precision across a wide range of operating temperatures, making it suitable for use in environments with temperature variations.
  • Stable Output: The device provides a stable and low-noise output, which is essential for maintaining the integrity of the reference voltage in critical electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZRA400F02TA operates with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Wide Operating Voltage Range: This voltage reference can function across a broad range of input voltages, providing flexibility in various application designs.
  • Compact Package: Encased in a small SOT-23 package, the ZRA400F02TA is optimized for space-constrained applications without compromising on performance.

Applications

The ZRA400F02TA is suitable for a variety of applications, including but not limited to:

  • Precision data converters
  • Battery management systems
  • Power supply monitoring
  • Portable electronics
  • Industrial instrumentation

Technical Specifications

Some of the key technical specifications of the ZRA400F02TA include:

  • Reference Voltage: 4.096V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 50ppm/°C
  • Operating Current: 400µA
  • Package Type: SOT-23

With its combination of precision, stability, and low power consumption, the ZRA400F02TA from Diodes Incorporated is an excellent choice for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess