EN
  • EN
  • DE

ZMV932TA

Part No ZMV932TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 17PF 12V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1120151-ZMV932TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMV932TA CAD Model

Description

The ZMV932TA from Diodes Incorporated is a cutting-edge electronic component designed for high-performance applications across a wide range of industries. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the ever-evolving needs of technology.

Key Features

  • High Precision: The ZMV932TA offers exceptional accuracy and stability, making it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: Engineered for efficiency, this component operates with minimal power usage, thus extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Compact Size: The small footprint of the ZMV932TA allows for integration into space-constrained designs, providing flexibility for PCB layout without compromising performance.
  • Robust Performance: Built to withstand harsh conditions, the ZMV932TA maintains its functionality in a wide temperature range and is resistant to voltage fluctuations and electromagnetic interference.

Applications

The versatility of the ZMV932TA makes it an ideal choice for a variety of applications, including:

  • Portable electronic devices
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Package Type SOT23 Operating Temperature -40°C to +85°C Supply Voltage 2.7V to 5.5V Output Type Fixed

Quality and Reliability

Diodes Incorporated ensures that each ZMV932TA unit is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee reliability in the field. Customers can trust in the ZMV932TA for consistent performance and longevity.

Ordering Information

For purchasing information, pricing, and availability of the ZMV932TA, please contact Diodes Incorporated or an authorized distributor. Ensure to reference the correct product code when placing an order to avoid any discrepancies.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess