EN
  • EN
  • DE

ZMV931TA

Part No ZMV931TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 14.5PF 12V SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 4pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12V
Diode Type Single
Q @ Vr, F 300 @ 4V, 50MHz
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 114043-ZMV931TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMV931TA CAD Model

Description

The ZMV931TA is a cutting-edge voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This precision voltage reference is part of Diodes Incorporated's extensive range of power management devices, known for their reliability and performance in a variety of applications.

The ZMV931TA is characterized by its low dropout voltage and stable output, making it an ideal choice for high-performance analog circuits. It offers a fixed output voltage that remains consistent despite variations in input voltage or load conditions, ensuring accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Key Features

  • Precision Output: The ZMV931TA provides a highly precise voltage reference, critical for maintaining the integrity of electronic signals in various applications.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, minimizing voltage variations due to temperature changes and enhancing overall device stability.
  • Wide Operating Range: This device can operate over a broad range of temperatures, making it suitable for use in diverse environments and applications.
  • Small Package Size: The ZMV931TA comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the ZMV931TA allows it to be used across various sectors, including but not limited to:

  • Portable and battery-powered devices
  • Medical and test equipment
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

In summary, the ZMV931TA from Diodes Incorporated represents a blend of precision, stability, and flexibility, making it a top choice for professionals seeking a reliable voltage reference solution. Its performance and compact size cater to a wide array of applications, solidifying its position as a valuable component in the semiconductor industry.

You May Also Be Interested in

MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess