EN
  • EN
  • DE

ZLPM8012JB20TC

Part No ZLPM8012JB20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC PWR MNGMT QUAD LNB QFN4040-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Applications Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series ZLPM8012
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806959-ZLPM8012JB20TC
Ultra Librarian 3D Model Ultra Librarian ZLPM8012JB20TC CAD Model

Description

Introducing the ZLPM8012JB20TC – A High-Efficiency Power Management IC from Diodes Incorporated

The ZLPM8012JB20TC is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile PMIC is specifically engineered to meet the demanding power requirements of modern electronic devices. With its compact form factor and robust feature set, the ZLPM8012JB20TC is an ideal solution for a wide range of applications, including portable electronics, networking devices, and industrial systems.

Key Features of the ZLPM8012JB20TC:

  • High Efficiency: The device boasts high conversion efficiency, which is critical for maximizing battery life and reducing heat dissipation in portable and battery-powered applications.
  • Versatile Power Supply Options: It supports a broad input voltage range, providing flexibility in various power supply configurations and ensuring compatibility with a wide array of input sources.
  • Integrated MOSFETs: The inclusion of built-in MOSFETs simplifies the design and reduces the external component count, leading to a smaller PCB footprint and lower system costs.
  • Programmable Output Voltage: Users can program the output voltage to meet the specific needs of their application, providing precise power delivery and optimizing system performance.
  • Thermal Protection: The ZLPM8012JB20TC incorporates thermal shutdown features to protect against overheating, ensuring reliable operation under various temperature conditions.
  • Overcurrent Protection: Advanced overcurrent protection safeguards the device and the system from damage due to excessive current draw or short-circuit conditions.

Applications:

The ZLPM8012JB20TC's versatile nature makes it suitable for a diverse range of applications, including:

  • Smartphones and Tablets
  • Wireless Routers and Networking Equipment
  • Portable Media Players
  • Wearable Technology
  • Industrial Control Systems

With its impressive array of features and protections, the ZLPM8012JB20TC from Diodes Incorporated is a top-tier choice for designers looking to enhance power efficiency and reliability in their next-generation electronic products. Its integration capabilities and programmable parameters make it a highly flexible solution that can adapt to the specific needs of advanced electronic systems.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess