EN
  • EN
  • DE

ZLNB2004Q16TC

Part No ZLNB2004Q16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 16-QSOP
Win Source Part Number 051983-ZLNB2004Q16TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLNB2004Q16TC CAD Model

Description

The ZLNB2004Q16TC is a cutting-edge integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is tailored for the modern electronics industry, providing a robust and efficient solution for various applications.

Key Features

  • Dual Output Satellite LNB Supply and Control Voltage Regulator: The ZLNB2004Q16TC is designed to support dual output for satellite Low Noise Block downconverters (LNB), ensuring that it can manage the supply and control voltage with high precision.
  • Integrated DiSEqC 2.0 Interface: This product comes with a built-in DiSEqC 2.0 interface, which allows for bi-directional communication between the satellite receiver and dish, enabling users to control multiple LNBs or a motorized satellite dish with ease.
  • High Power Efficiency: The ZLNB2004Q16TC is engineered for power efficiency, reducing heat generation and power loss, making it ideal for power-sensitive applications.
  • Advanced Protection Features: The device includes over-current protection, over-temperature shutdown, and under-voltage lockout, safeguarding the system from potential damage caused by abnormal operating conditions.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in diverse environmental conditions.

Applications

The ZLNB2004Q16TC is versatile and can be used in a variety of satellite receiver-related applications. Its dual LNB control capability makes it perfect for satellite TV receivers, set-top boxes, and home satellite equipment. Additionally, its high integration level allows for simplified circuit design, which can lead to reduced manufacturing costs and faster time-to-market for products incorporating this IC.

Package and Quality

Encased in a Q16TC package, the ZLNB2004Q16TC is both compact and robust, making it suitable for space-constrained applications. Diodes Incorporated is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for reliability and performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess