EN
  • EN
  • DE

MSP432P401MIRGCR

Part No MSP432P401MIRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64VQFN / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.7V
Data Converters A/D 14x14b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP432
Other Names 296-45563-1,296-45563-2,MSP432P401MIRGCR,296-45563-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261935-MSP432P401MIRGCR
Ultra Librarian 3D Model Ultra Librarian MSP432P401MIRGCR CAD Model

Description

Product Overview: MSP432P401MIRGCR Microcontroller

The MSP432P401MIRGCR microcontroller is a high-performance, low-power mixed-signal MCU from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management and robust processing capabilities. This product is part of the MSP432P4xx family, which is well-known for its exceptional balance of power efficiency and performance.

Key Features

  • Core: The MSP432P401MIRGCR is built around a 32-bit ARM Cortex-M4F core, which operates at a frequency of up to 48 MHz. This core is equipped with a floating-point unit (FPU) that enhances the performance of the microcontroller in computing-intensive applications.
  • Memory: It comes with a substantial memory provision, including 256KB of flash memory and 64KB of SRAM, which are crucial for storing firmware and running complex applications.
  • Low Power Consumption: One of the standout features of the MSP432P401MIRGCR is its optimized power efficiency. It supports multiple power modes, allowing developers to balance performance with power consumption, extending the battery life of portable devices.
  • Digital and Analog Peripherals: The microcontroller is equipped with a variety of peripherals, including digital I/Os, multi-function timers, and serial communication interfaces such as I2C, SPI, and UART. It also boasts high-performance analog peripherals like ADCs and DACs for interfacing with sensors and other analog components.
  • Integration and Development: Texas Instruments provides comprehensive development support for the MSP432P401MIRGCR with its software development kits and the easy-to-use MSP432 SDK. Additionally, the microcontroller is supported by TI's EnergyTrace technology for real-time power profiling and debugging, which is invaluable in optimizing power consumption.

Applications

The MSP432P401MIRGCR is suitable for a wide array of applications, particularly those that require a combination of efficient power consumption and processing power. It is an ideal choice for industrial control systems, smart home devices, portable medical equipment, and IoT applications where long battery life and reliable performance are paramount.

Overall, the MSP432P401MIRGCR from Texas Instruments represents a versatile and powerful solution for designers looking to create sophisticated, power-conscious devices in a variety of markets.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9638 $61.9276
4+ $25.4062 $101.6248
7+ $24.6123 $172.2861
9+ $23.8183 $214.3647
11+ $23.0244 $253.2684
15+ $20.6426 $309.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess