EN
  • EN
  • DE

ZHT431FMTA

Part No ZHT431FMTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 67ppm/°C
Current - Cathode 50μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036723-ZHT431FMTA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZHT431FMTA CAD Model

Description

Product Overview: ZHT431FMTA - Adjustable Precision Zener Shunt Regulator

The ZHT431FMTA is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability up to 100mA. Manufactured by Diodes Incorporated, this precision Zener shunt regulator is a versatile component suitable for a wide range of applications, including power supplies, battery management systems, and voltage reference modules.

Key Features

  • Voltage Range: The device offers an adjustable output voltage range from 2.5V to 18V, providing flexibility for various design requirements.
  • High Precision: With a typical output impedance of 0.22 ohms, the ZHT431FMTA ensures stable voltage regulation, making it ideal for precision applications.
  • Temperature Stability: The shunt regulator features superior temperature stability across its entire operating range, ensuring reliable performance under varying environmental conditions.
  • Low Operational Current: It has a low operational current with a minimum cathode current requirement of 300µA for regulation, which allows for efficient power usage.
  • Surface-Mount Package: The ZHT431FMTA comes in a small SOT23 surface-mount package, which is optimal for space-constrained applications.
  • Extended Temperature Range: This device can operate over an extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications

The ZHT431FMTA's adjustable output and precision make it an excellent choice for a variety of applications, including:

  • Power supply feedback loops
  • Voltage references in ADCs/DACs
  • Portable and battery-powered equipment
  • Energy management systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated ensures that the ZHT431FMTA meets rigorous quality standards, providing reliability and performance consistency. Each device undergoes comprehensive testing to guarantee its precision and stability over time.

Conclusion

With its adjustable voltage range, high precision, and robust temperature stability, the ZHT431FMTA from Diodes Incorporated is an excellent choice for designers looking for a reliable and versatile shunt regulator. Its small form factor and low power consumption make it an ideal solution for both portable and high-density applications where performance and efficiency are critical.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0194 $50.9700
120+ $0.8364 $100.3680
190+ $0.8103 $153.9570
260+ $0.7841 $203.8660
330+ $0.7580 $250.1400
445+ $0.6796 $302.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,635 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess