EN
  • EN
  • DE
  • IT

ZHT431F01-7

Part No ZHT431F01-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description ADJUSTABLE PRECISION ZENER SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1282866-ZHT431F01-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZHT431F01-7 CAD Model

Description

Introducing the ZHT431F01-7 Adjustable Precision Zener Shunt Regulator from Diodes Incorporated

The ZHT431F01-7 is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability up to 100mA. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, the ZHT431F01-7 is designed to provide a reliable and flexible solution for voltage regulation in a wide range of electronic circuits.

This precision Zener shunt regulator can be programmed to provide a voltage reference from 2.5V to 20V with two external resistors. This feature makes the ZHT431F01-7 an ideal component for precision voltage regulation in diverse applications, including power supplies, battery-operated devices, and instrumentation systems.

The ZHT431F01-7 comes in a small footprint SOT23 package, which is highly appreciated in space-constrained applications. Its low operational cathode current contributes to energy-efficient designs, which is increasingly important in battery-powered and portable devices.

Key features of the ZHT431F01-7 include:

  • Adjustable V<sub>REF from 2.5V to 20V
  • High accuracy and low dynamic impedance
  • Temperature compensated for operation over full temperature range
  • Fast turn-on response and low output noise
  • High output current capability up to 100mA
  • Surface-mount SOT23 package for optimal board space utilization

With its superior design and high-quality manufacturing, the ZHT431F01-7 ensures consistent performance and reliability. Its ease of use and flexibility make it a top choice for designers looking to implement an adjustable voltage reference without the complexity of additional circuitry.

Whether you're designing power management systems, precision voltage monitors, or looking for a dependable voltage reference for calibration purposes, the ZHT431F01-7 by Diodes Incorporated offers a compelling solution with its mix of performance, small size, and ease of integration.

Choose the ZHT431F01-7 for your next project to ensure precision voltage regulation with the quality and support of Diodes Incorporated.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess