EN
  • EN
  • DE

ZHT431C01L

Part No ZHT431C01L
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3 / V-Ref Adjustable 2.5V to 20V 100mA 3-Pin TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.5V
Output Voltage MAX 20V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 67ppm/°C
Current - Cathode 50μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 800327-ZHT431C01L
Popularity Medium
Supply and Demand Status Limited
Family Name ZHT431
Introduction Date May 13, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZHT431C01L CAD Model

Description

The ZHT431C01L from Diodes Incorporated is an adjustable precision Zener shunt regulator with the capability to operate with a nominal voltage from 2.495V to 36V. It is designed to provide a high level of performance in a variety of applications requiring voltage regulation. This versatile device can be used as a simple voltage reference, or in more complex feedback loop systems, providing a stable output voltage that is adjustable by the addition of two external resistors.

Key Features

  • Voltage Range: The ZHT431C01L offers a broad voltage range, making it suitable for a wide array of applications. It can be programmed from V<sub>REF to 36V when used with two external resistors.
  • High Precision: This shunt regulator provides a tight tolerance, with the reference voltage accuracy at ±0.5% at 25°C and ±1% over the full temperature range of -40°C to +125°C.
  • Low Operational Current: The ZHT431C01L operates with a low current, making it ideal for power-sensitive applications. The minimum cathode current requirement is as low as 60µA for the device to regulate the voltage properly.
  • Temperature Stability: The device offers excellent thermal stability, ensuring consistent performance over its full operating temperature range.
  • Package: Available in a small-outline transistor (SOT23) package, the ZHT431C01L is suitable for space-constrained applications.

Applications

The ZHT431C01L is versatile and can be used in various applications that require a stable and adjustable voltage reference. These include:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Portable devices
  • Voltage monitoring
  • Automotive systems
  • Industrial equipment

With its precision voltage regulation, low operational current, and temperature stability, the ZHT431C01L from Diodes Incorporated is an excellent choice for designers looking for a reliable and flexible solution for their voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8946 $58.1490
160+ $0.7340 $117.4400
245+ $0.7112 $174.2440
340+ $0.6881 $233.9540
435+ $0.6653 $289.4055
585+ $0.5964 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess