EN
  • EN
  • DE
  • IT

ZHCS2000TA

Part No ZHCS2000TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 5.5ns
Current - Reverse Leakage @ Vr 300μA @ 30V
Capacitance @ Vr, F 50pF @ 25V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-26
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 036716-ZHCS2000TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZHCS2000TA CAD Model

Description

Diodes Incorporated ZHCS2000TA

The ZHCS2000TA is a cutting-edge Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance product is engineered to cater to a variety of applications, providing an optimal balance between efficiency and reliability.

Key Features:

  • Low Forward Voltage Drop: The ZHCS2000TA boasts a low forward voltage drop, ensuring high efficiency in power conversion which is crucial for minimizing energy loss in circuits.
  • High Current Capability: With its ability to handle high current, this device is suitable for applications that demand robust performance under challenging conditions.
  • Fast Switching Speed: The fast switching speed of the ZHCS2000TA makes it an excellent choice for high-frequency applications, contributing to reduced switching losses and improved system response.
  • Surface Mount Package: Its SOD-323 package is designed for optimal space-saving on PCBs, making it a preferred choice for compact electronic designs.
  • Thermal Performance: The device's excellent thermal characteristics ensure it operates reliably over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications:

The ZHCS2000TA is versatile and can be utilized in numerous applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Circuits
  • Portable Devices
  • LED Lighting
  • Reverse Polarity Protection

Product Specifications:

The ZHCS2000TA is characterized by its impressive technical specifications:

Parameter Value Maximum Average Forward Current 2A Maximum Peak Forward Surge Current 40A Forward Voltage Drop 0.5V @ 1A Operating Temperature Range -55°C to +150°C Package Type SOD-323

With its superior performance and robust design, the ZHCS2000TA from Diodes Incorporated is an excellent choice for designers seeking a high-quality Schottky barrier rectifier for their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess