EN
  • EN
  • DE

ZDT605TA

Part No ZDT605TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN DARL 120V 1A SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 NPN Darlington (Dual) 120V 1A 150MHz 2.75W Surface Mount SM8
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-223-8
Case / Package SM8
Family Name ZDT605
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZDT605TR-NDR, ZDT605TR, ZDT605DKR, ZDT605, ZDT605CT-NDR, ZDT605CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939978-ZDT605TA
Ultra Librarian 3D Model Ultra Librarian ZDT605TA CAD Model

Description

Introducing the ZDT605TA from Diodes Incorporated

The ZDT605TA is a high-performance, dual PNP transistor housed in a compact SOT-223 package, expertly crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically designed for applications that require a combination of low voltage operation and high current gain, making it an ideal choice for power management and signal processing tasks in a variety of electronic devices.

Key Features of the ZDT605TA:

  • Low Saturation Voltage: The ZDT605TA offers a low collector-emitter saturation voltage, which ensures efficient operation and helps to minimize power loss within circuits, leading to enhanced overall performance.
  • High Current Gain: With its impressive current gain (hFE) characteristics, this transistor can amplify weak signals effectively, making it suitable for audio amplifiers, driving motors, and other applications requiring signal amplification.
  • Dual PNP Transistors: The integration of two PNP transistors within a single package not only saves space on the PCB but also simplifies the circuit design process by reducing component count.
  • Power Dissipation: The ZDT605TA can handle a power dissipation of up to 1.25W, allowing it to operate reliably in demanding situations without overheating.
  • Thermal Performance: The SOT-223 package is designed for optimal thermal performance, ensuring that the device operates within safe temperature ranges even under high current conditions.

Applications:

The versatility of the ZDT605TA makes it suitable for a broad range of applications, including:

  • Power management modules
  • Charging circuits for battery-powered devices
  • Audio amplifiers and sound processing equipment
  • Motor control systems
  • Switching regulators

Diodes Incorporated's commitment to quality and performance is evident in the ZDT605TA, making it a reliable and cost-effective solution for designers and engineers looking to optimize their electronic designs. Whether you're developing consumer electronics, automotive systems, or industrial machinery, the ZDT605TA is engineered to deliver consistent, high-quality performance across a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess