EN
  • EN
  • DE

ZABG6003JA16TC

Part No ZABG6003JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR BIAS FET U-QFN3030-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bias Controller PMIC U-QFN3030-16 (Type B)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Case / Package U-QFN3030-16 (Type B)
Family Name ZABG6003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZABG6003JA16TCDITR, ZABG6003JA16TCDIDKR, ZABG6003JA16TCDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939977-ZABG6003JA16TC
Ultra Librarian 3D Model Ultra Librarian ZABG6003JA16TC CAD Model

Description

The ZABG6003JA16TC from Diodes Incorporated is a cutting-edge, high-performance product designed to cater to a wide range of electronic applications. This component is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Precision: The ZABG6003JA16TC is built for applications requiring precise control and accuracy, ensuring that your electronic designs function at their optimal level.
  • Robust Performance: This product is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Energy Efficient: With power-saving features, the ZABG6003JA16TC aids in reducing the overall energy consumption of your systems, contributing to a greener environment.
  • Compact Design: Its small footprint allows for seamless integration into space-constrained applications without compromising performance.
  • Longevity: Manufactured with high-quality materials, the ZABG6003JA16TC is built to last, ensuring a longer product lifecycle and reducing the need for frequent replacements.

Applications

The versatility of the ZABG6003JA16TC makes it an ideal choice for a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

The ZABG6003JA16TC boasts an impressive array of technical specifications that enable it to meet the rigorous demands of modern electronic devices:

Parameter Value
Package/Case Custom
Operating Temperature Specified by Manufacturer
Mounting Type Surface Mount

Quality and Compliance

Diodes Incorporated ensures that the ZABG6003JA16TC meets the highest standards of quality and compliance, adhering to rigorous industry regulations and certifications.

With the ZABG6003JA16TC, you can expect a product that delivers exceptional performance, durability, and efficiency, making it a smart choice for your electronic component needs.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3690 $51.6600
335+ $0.3028 $101.4380
515+ $0.2933 $151.0495
705+ $0.2839 $200.1495
915+ $0.2744 $251.0760
1,220+ $0.2460 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess