EN
  • EN
  • DE

ZABG6002JB20TC

Part No ZABG6002JB20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Applications Bias Controller
Current - Supply 62mA
Supply Voltage (V) 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series ZABG6002
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801946-ZABG6002JB20TC
Ultra Librarian 3D Model Ultra Librarian ZABG6002JB20TC CAD Model

Description

Introducing the ZABG6002JB20TC from Diodes Incorporated

The ZABG6002JB20TC is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance device is designed to cater to a wide array of applications, making it a versatile component for various electronic circuits. With its robust design and superior quality, the ZABG6002JB20TC is an ideal choice for designers looking for reliability and efficiency.

Key Features

  • High Precision: The ZABG6002JB20TC is built for accuracy, ensuring precise operation in critical applications.
  • Durability: Diodes Incorporated has constructed this product with longevity in mind, using materials that withstand harsh conditions and extend the product's lifespan.
  • Energy Efficient: This device is designed to operate with minimal power consumption, making it suitable for energy-sensitive projects.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The ZABG6002JB20TC is suitable for a broad range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Portable devices
  • Industrial controls

Technical Specifications

With an emphasis on technical excellence, the ZABG6002JB20TC boasts impressive specifications that meet the demands of modern electronic systems:

  • Package: The device comes in a robust package that ensures protection against physical and environmental stress.
  • Quality Standards: Adhering to strict quality standards, the ZABG6002JB20TC is manufactured to deliver consistent performance.
  • Temperature Range: It operates within a wide temperature range, accommodating various operating environments.

Why Choose the ZABG6002JB20TC?

Choosing the ZABG6002JB20TC from Diodes Incorporated means opting for a product that delivers on performance, durability, and efficiency. Its adaptability to different applications makes it a go-to component for engineers and designers who require the best in semiconductor technology. With Diodes Incorporated's reputation for quality, the ZABG6002JB20TC stands out as a reliable and cost-effective solution for your electronic design needs.

For detailed technical data and application support, visit the Diodes Incorporated website or contact their customer service for assistance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 339,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess