EN
  • EN
  • DE

TLV431TXFTA

Part No TLV431TXFTA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099572-TLV431TXFTA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV431TXFTA CAD Model

Description

Diodes Incorporated TLV431TXFTA Product Overview

The TLV431TXFTA from Diodes Incorporated is a precision low-voltage shunt regulator that offers an excellent solution for adjustable voltage regulation in a wide array of applications. Its design is optimized for ease of use and flexibility, making it suitable for performance-critical applications in consumer, industrial, and automotive sectors.

This versatile component features a low-output voltage range that is adjustable from 1.24V to 6V with a 0.5% reference voltage tolerance at 25°C. The TLV431TXFTA's precision voltage reference and comparator circuitry make it an ideal choice for precision applications, ensuring stable and reliable performance even under varying conditions.

Key Features

  • Adjustable Output Voltage: The TLV431TXFTA allows for a broad range of output voltages, making it highly adaptable for various uses.
  • Low Reference Voltage Tolerance: With a tolerance of 0.5%, this device provides precise voltage regulation, which is critical for sensitive electronic circuits.
  • Low Operational Current: The device operates with a typical low cathode current of 0.4mA, contributing to the overall efficiency of the system it is integrated into.
  • Temperature Stability: Its excellent thermal stability ensures reliable operation across a wide operating temperature range.
  • Fast Turn-on Response: The TLV431TXFTA is designed for applications that require a quick response time, thereby improving system performance.
  • Surface-Mount Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

The TLV431TXFTA is not only versatile but also robust, with a wide operating temperature range of -40°C to +125°C, ensuring functionality in extreme environments. Its low dynamic output impedance and fast transient response make it a reliable choice for voltage regulation needs.

Whether you are designing power supplies, battery chargers, or need a precise voltage reference, the TLV431TXFTA shunt regulator is engineered to deliver high performance with consistency. Its compact form factor and power-saving features make it an excellent choice for modern electronic systems where space and power efficiency are at a premium.

With its combination of versatility, precision, and efficiency, the TLV431TXFTA from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance of their voltage regulation systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess