EN
  • EN
  • DE

T1M5F600A

Part No T1M5F600A
Manufacturer Diodes Incorporated
Catalog SCRs - Single
Description THYRISTOR TO92 T&R 2K / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Base Product Number T1M5F600
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1314491-T1M5F600A
Ultra Librarian 3D Model Ultra Librarian T1M5F600A CAD Model

Description

The T1M5F600A from Diodes Incorporated is a cutting-edge, high-performance Schottky barrier rectifier designed to meet the demanding requirements of modern electronic applications. This rectifier is built using Diodes Incorporated's proprietary technology that enhances its efficiency, thermal performance, and reliability, making it an excellent choice for a wide range of power management tasks.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency applications.
  • High Current Capability: With a forward continuous current of 5A, the T1M5F600A can handle high current demands with ease.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, ensuring protection against sudden spikes in the electrical system.
  • Thermal Performance: Its excellent thermal performance ensures reliability over a wide operating temperature range.
  • Low Power Loss: The Schottky barrier design minimizes power loss, which is crucial for energy-sensitive designs.
  • RoHS Compliant: The T1M5F600A meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a variety of markets.

Applications

The T1M5F600A is versatile and can be used in various applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Battery Charging Circuits
  • Power Factor Correction
  • Automotive Applications
  • Telecommunication Equipment
  • High-frequency Inverters

Package and Quality Assurance

The T1M5F600A comes in a robust SMA (DO-214AC) package, which is compact and suitable for automated assembly processes. Diodes Incorporated is committed to providing high-quality products, and the T1M5F600A is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

For engineers and designers looking for a reliable and efficient rectifier solution, the T1M5F600A from Diodes Incorporated offers the perfect blend of performance, durability, and environmental compliance.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0554 $57.8930
2,540+ $0.0455 $115.5700
3,940+ $0.0440 $173.3600
5,425+ $0.0427 $231.6475
7,005+ $0.0413 $289.3065
9,375+ $0.0370 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess