EN
  • EN
  • DE

SXF550001

Part No SXF550001
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T&
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) - Oscillator -
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ SX
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898670-SXF550001
Ultra Librarian 3D Model Ultra Librarian SXF550001 CAD Model

Description

The SXF550001, crafted by the renowned semiconductor manufacturer Diodes Incorporated, stands as a testament to the company's commitment to innovation and quality in the electronic components industry. This product is designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • High Precision: The SXF550001 is known for its high precision capabilities, ensuring reliable performance in critical applications.
  • Durability: Constructed with robust materials, this product offers exceptional durability, making it suitable for challenging environments.
  • Energy Efficiency: With energy efficiency in mind, the SXF550001 helps reduce power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Compact Design: Its compact footprint allows for seamless integration into space-constrained applications without compromising on functionality.

Applications

The versatility of the SXF550001 makes it an ideal component for various applications. It is extensively used in:

  • Power management systems
  • Automotive electronics
  • Portable devices
  • Medical equipment
  • Telecommunication infrastructure

Technical Specifications

Diodes Incorporated ensures that the SXF550001 meets stringent technical specifications, which include:

  • Operating Temperature Range: Specify the range, e.g., -40°C to +85°C
  • Voltage Rating: Provide the voltage rating, e.g., 3.3V
  • Current Capacity: Mention the current capacity, e.g., 2A
  • Package Type: Indicate the package type, e.g., SOT-23
  • Certifications: List certifications such as RoHS, UL, etc.

Quality and Reliability

Diodes Incorporated is dedicated to delivering products that surpass industry standards for quality and reliability. The SXF550001 is subjected to rigorous testing procedures to ensure it meets the high expectations of our customers. With a focus on continuous improvement, Diodes Incorporated provides components, including the SXF550001, that you can trust for your most demanding applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0268 $62.0536
5+ $25.4574 $127.2870
8+ $24.6616 $197.2928
10+ $23.8669 $238.6690
13+ $23.0711 $299.9243
17+ $20.6849 $351.6433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess