EN
  • EN
  • DE

SMCJ8.0CA-13-F

Part No SMCJ8.0CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 8V 13.6V SMC / 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 110.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1094309-SMCJ8.0CA-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ8.0CA-13-F CAD Model

Description

SMCJ8.0CA-13-F TVS Diode by Diodes Incorporated

The SMCJ8.0CA-13-F is a robust transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, an industry leader in discrete, logic, and analog semiconductor markets. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance or lightning strikes.

Key Features

  • Bi-Directional Protection: As a bidirectional TVS, the SMCJ8.0CA-13-F provides symmetrical protection, making it suitable for AC applications or where the polarity reverses.
  • High Surge Capability: With its ability to handle surges, this diode is rated for 1500W peak pulse power capability with a 10/1000μs waveform, ensuring reliable performance during transient conditions.
  • Stand-Off Voltage: The device features an 8.0V stand-off voltage, making it ideal for protecting circuits with an operating voltage around this level.
  • Low Incremental Surge Resistance: The low surge resistance ensures minimal voltage drop during a surge event, preserving the integrity of the protected circuit.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -55°C to +150°C, suitable for various challenging environments.
  • Package: It comes in a DO-214AB (SMC) package, providing a compact footprint while offering robust protection.
  • Compliance: The SMCJ8.0CA-13-F meets the ISO 7637-2 & ISO 16750-2 surge specifications and is compliant with RoHS and REACH environmental standards.

Applications

The SMCJ8.0CA-13-F is ideal for protecting voltage-sensitive components from high voltage transients and surges in a variety of applications, including:

  • Power supply circuits
  • Automotive systems
  • Telecommunication devices
  • Industrial electronics
  • Consumer electronics

With its robust design and reliable performance, the SMCJ8.0CA-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against voltage transients.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess