EN
  • EN
  • DE

SM0402BWC

Part No SM0402BWC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED BLUE CLEAR 0402 SMD / Blue 470nm LED Indication - Discrete 3.1V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Blue
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 100mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 3.1V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 470nm
Wavelength - Peak 468nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
Other Names 492-2203-1,492-2203-6,492-2203-2
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242341-SM0402BWC
Ultra Librarian 3D Model Ultra Librarian SM0402BWC CAD Model

Description

The 1242341-SM0402BWC LED indication-discrete from Bivar Inc. is a blue color LED.

  • Color: Blue
  • Packaging: Tape and Reel packaging
  • Standard Package: 5,000
  • Viewing Angle: 130 degrees
  • Lens Color: Colorless
  • Millicandela Rating: 100mcd
  • Voltage-Forward (Vf) (Typ): 3.1V
  • Current Test: 20mA
  • Wavelength-Dominant: 470nm
  • Wavelength-Peak: 468nm
  • Height: 0.71mm
  • Package/Case: 0402 (1005 Metric)
  • Lens Style: Rectangle with a flat top
  • Lens Size: 0.50mm x 1.00mm
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess