EN
  • EN
  • DE

SMCJ54CA-13

Part No SMCJ54CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 17.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ54
Other Names SMCJ54CATR,SMCJ54CACT,SMCJ54CADICT,SMCJ54CA13,SMCJ54CATR,SMCJ54CACT,SMCJ54CADITR,SMCJ54CA
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301071-SMCJ54CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ54CA-13 CAD Model

Description

SMCJ54CA-13 - TVS Diode by Diodes Incorporated

The SMCJ54CA-13 is a robust transient voltage suppression (TVS) diode manufactured by Diodes Incorporated, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a popular choice among engineers for its ability to safeguard circuits in a variety of applications, including consumer electronics, automotive systems, industrial equipment, and telecommunications infrastructure.

Key Features:

  • Stand-off Voltage: 54V - This parameter indicates the maximum voltage the diode can withstand without conducting in its off state, making it suitable for a wide range of applications.
  • Peak Pulse Power Dissipation: 1500W (@10/1000µs) - The SMCJ54CA-13 can safely absorb high transient power, ensuring protection against surges.
  • Clamping Voltage: 87.1V (@ IPP) - In the event of a voltage spike, the diode clamps to this voltage, protecting the components that follow in the circuit.
  • Reverse Stand-off Voltage: 54V - This is the voltage below which the diode does not conduct, thus preventing leakage currents in normal operation.
  • Bi-directional Configuration - The SMCJ54CA-13 offers symmetrical protection for AC signals or where the polarity is undefined.
  • Low Incremental Surge Resistance - Minimizes the voltage drop across the diode at the time of the surge.
  • Operating Temperature Range: -55°C to +150°C - Suitable for use in harsh environments.
  • Package: SMC (DO-214AB) - Industry-standard surface-mount package that is easy to integrate into PCB designs.
  • Compliance: RoHS and REACH compliant, ensuring environmental safety and global acceptance.

Applications:

The SMCJ54CA-13 is versatile and can be used in a variety of circuit protection applications. These include power supply units, voltage regulation modules, and communication systems where transient voltage protection is critical. It is also commonly found in automotive electronics, where it can protect sensitive microcontrollers and GPS systems from voltage spikes.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the SMCJ54CA-13 is no exception. It is manufactured to high standards, ensuring reliable performance and durability in the field. With its comprehensive features and robust design, the SMCJ54CA-13 is an excellent choice for designers looking to enhance the longevity and reliability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9656 $57.9360
150+ $0.7923 $118.8450
230+ $0.7676 $176.5480
315+ $0.7428 $233.9820
405+ $0.7181 $290.8305
540+ $0.6438 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess