EN
  • EN
  • DE

SMBJ85CA-13-F

Part No SMBJ85CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 85VWM 137VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 85V
Minimum Breakdown Voltage 94.4V
Max Clamping Voltage 137V
Peak Pulse Current(Ippm) 4.4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 190702-SMBJ85CA-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ85CA-13-F CAD Model

Description

Product Overview: SMBJ85CA-13-F from Diodes Incorporated

The SMBJ85CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage spikes and surges. This component is engineered to provide reliable and fast overvoltage protection for applications that are susceptible to transient voltage events. With its bidirectional clamping feature, the SMBJ85CA-13-F is particularly well-suited for AC applications or where the polarity is reversible, making it a versatile choice for a wide range of electronic circuits.

Key Features

  • Peak Pulse Power: The SMBJ85CA-13-F offers excellent transient power handling capabilities with a peak pulse power dissipation of 600W for a 10/1000μs waveform. This ensures adequate protection for sensitive components against high energy transients.
  • Stand-off Voltage: It features a stand-off voltage of 85V, which provides a margin of safety for nominal operating voltages, reducing the risk of overvoltage damage.
  • Clamping Voltage: The device clamps at a maximum voltage of 137V, ensuring that any transient voltage spikes are quickly suppressed to safe levels.
  • Package: Encased in a DO-214AA (SMB) package, the SMBJ85CA-13-F is compact and suitable for high-density circuit board designs while providing excellent thermal performance.
  • Operating Temperature: This TVS diode can operate within a wide temperature range of -55°C to +150°C, accommodating various environmental conditions without compromising its performance.
  • Compliance: It meets the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, ensuring reliable operation in environments prone to ESD events.
  • RoHS Compliant: The SMBJ85CA-13-F is RoHS compliant, aligning with environmental regulations and allowing for use in a broad array of markets and applications.

Applications

The SMBJ85CA-13-F is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Communication systems including mobile phones and networking devices
  • Industrial control systems and automation equipment
  • Power supply devices and power management circuits
  • Medical equipment requiring stringent protection standards

With its robust design and reliable performance, the SMBJ85CA-13-F from Diodes Incorporated is a top choice for engineers and designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2391 $50.2110
510+ $0.1962 $100.0620
790+ $0.1901 $150.1790
1,090+ $0.1839 $200.4510
1,410+ $0.1778 $250.6980
1,885+ $0.1594 $300.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess