EN
  • EN
  • DE

SMBJ150CA-13

Part No SMBJ150CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 150V 243V SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 150V
Voltage - Breakdown (Minimum) 167V
Voltage - Clamping (Maximum) at Ipp 243V
Current - Peak Pulse (10/1000μs) 2.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMBJ150
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756673-SMBJ150CA-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ150CA-13 CAD Model

Description

The SMBJ150CA-13 from Diodes Incorporated is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is particularly suitable for the protection of voltage sensitive devices that require a bidirectional clamping configuration.

Key Features:

  • Stand-Off Voltage: The SMBJ150CA-13 has a stand-off voltage of 150V, making it suitable for a variety of high voltage applications.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs waveform), this diode can handle significant power surges, ensuring reliable protection for your devices.
  • Bi-Directional Clamping: This feature allows the diode to suppress both positive and negative transient voltages, providing comprehensive protection for electronic circuits.
  • Fast Response Time: The SMBJ150CA-13 reacts in picoseconds to transient voltage spikes, ensuring quick and effective protection for sensitive components.
  • Low Incremental Surge Resistance: The diode features low incremental surge resistance, enhancing its ability to limit surge voltage and protect connected devices.
  • Operating Temperature Range: It operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.
  • Package: The SMBJ150CA-13 comes in an SMB package, offering a compact footprint for space-constrained applications.
  • Compliance: This product is compliant with the RoHS and REACH standards, ensuring it meets environmental and safety regulations.

Applications:

The SMBJ150CA-13 is ideal for protecting industrial and consumer electronic equipment such as:

  • Power supply devices
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Microprocessor-based equipment

With its strong protective features and reliable performance, the SMBJ150CA-13 TVS diode from Diodes Incorporated is an excellent choice for safeguarding electronic systems against voltage transients and spikes, ensuring longevity and stability of your critical applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6667 $60.0030
215+ $0.5470 $117.6050
330+ $0.5299 $174.8670
455+ $0.5128 $233.3240
585+ $0.4957 $289.9845
780+ $0.4444 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess