EN
  • EN
  • DE

MP20042DG-LF-Z

Part No MP20042DG-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1022+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711311-MP20042DG-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP20042DG-LF-Z CAD Model

Description

The MP20042DG-LF-Z is a monolithic step-down switch mode converter with a built-in internal high-side high voltage power MOSFET. It achieves 2A continuous output current from a 4.5V to 55V input voltage range with excellent load and line regulation. Current mode operation provides fast transient response and eases loop stabilization.

Applications:

  • Industrial Power Systems
  • Automotive Systems
  • Networking Equipment
  • Distributed Power Architectures

Features:

  • Wide 4.5V to 55V Operating Input Range
  • 2A Continuous Output Current
  • Internal High-Side Power MOSFET
  • Fixed 500kHz Switching Frequency
  • High Efficiency up to 90%
  • AAM (Advanced Asynchronous Modulation) Power-Saving Mode
  • Adjustable Soft-Start Time
  • Over-Current Protection (OCP) with Valley Current Detection
  • Over-Voltage Protection (OVP)
  • Short-Circuit Protection (SCP) with Hiccup Mode
  • Thermal Shutdown
  • Available in a SOIC8E Package

Benefits:

  • The wide input voltage range makes it suitable for various industrial and automotive applications.
  • High efficiency reduces power dissipation and improves system performance.
  • Internal soft-start limits inrush current during startup.
  • Robust protection features enhance system reliability.
  • Small package size saves board space.

Additional Details:

The MP20042DG-LF-Z uses a constant-on-time (COT) control, which provides fast transient response and simplifies loop compensation. The AAM mode improves light load efficiency. Adjustable soft-start allows users to optimize the start-up behavior. Over-current protection prevents damage from overload conditions, and over-voltage protection safeguards the load from excessive voltage. Short-circuit protection (SCP) with hiccup mode reduces stress on the device during short-circuit events. The device also includes thermal shutdown protection to prevent overheating. It is available in a compact SOIC8E package, minimizing board space. This part is also RoHS compliant.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess