EN
  • EN
  • DE

SMAJ36CA-13

Part No SMAJ36CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ36CADITR, SMAJ36CA, SMAJ36CACT-ND, SMAJ36CADIDKR, SMAJ36CATR-ND, SMAJ36CA13, SMAJ36CACT, SMAJ36CATR, SMAJ36CADICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895664-SMAJ36CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ36CA-13 CAD Model

Description

Product Overview: SMAJ36CA-13

The SMAJ36CA-13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-quality TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Bi-directional Protection: The SMAJ36CA-13 offers bi-directional clamping which is ideal for AC applications or where the polarity is reversible, thus providing versatile protection for various circuits.
  • High Surge Capability: With its capability to handle high transient power surges, this diode ensures reliable performance under extreme conditions.
  • Low Clamping Voltage: The device clamps the overvoltage to a safe level, preventing potential damage to the protected components downstream.
  • Fast Response Time: The TVS diode reacts in picoseconds to overvoltage events, providing immediate protection to sensitive circuits.
  • Compact Package: The SMAJ36CA-13 comes in a DO-214AC (SMA) package, which is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly and safe for use in a wide range of applications.

Applications

The SMAJ36CA-13 is ideal for protecting a variety of electronic devices, including:

  • Consumer Electronics
  • Industrial Systems
  • Communication Devices
  • Automotive Electronics
  • Power Supply Systems

Specifications

The SMAJ36CA-13 has a stand-off voltage of 36V, which makes it suitable for systems that operate around this voltage level. Its peak pulse power dissipation is 400W for 10/1000μs waveform, which can safeguard against significant power surges. The operating junction temperature ranges from -55°C to +150°C, allowing it to function in a wide range of environmental conditions.

Reliability and Quality Assurance

Diodes Incorporated ensures that the SMAJ36CA-13 meets stringent quality standards, providing a reliable solution for transient voltage protection. Each diode is subjected to rigorous testing to guarantee performance and durability in the field.

With its combination of features, the SMAJ36CA-13 from Diodes Incorporated stands as a top choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess