EN
  • EN
  • DE

5962-9564201QRA

Part No 5962-9564201QRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54LVTH245A 3.3-V ABT OCTAL BUS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9564201
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1223394-5962-9564201QRA
Ultra Librarian 3D Model Ultra Librarian 5962-9564201QRA CAD Model

Description

Texas Instruments presents the 5962-9564201QRA, a high-performance microcircuit that is part of their extensive range of semiconductor products designed for demanding applications. This device is specifically engineered to meet the rigorous standards of the aerospace and defense industries, providing reliable performance in even the most challenging environments.

Key Features

  • High Reliability: The 5962-9564201QRA is designed to operate reliably under extreme conditions, making it suitable for mission-critical applications where failure is not an option.
  • Wide Temperature Range: This product can operate over a broad temperature range, ensuring functionality in various harsh environments.
  • Radiation Tolerance: The device is built to withstand high levels of radiation, which is crucial for space applications and other high-radiation fields.
  • Durable Packaging: Encased in a robust package, the 5962-9564201QRA is protected against physical stress and environmental factors that could compromise its performance.

Applications

The 5962-9564201QRA is versatile and can be used in a range of applications, including:

  • Aerospace systems
  • Defense electronics
  • Satellite communications
  • Avionics
  • High-reliability computing

Technical Specifications

As a product designed for high-stakes applications, the 5962-9564201QRA comes with a set of detailed technical specifications that ensure its suitability for the intended uses. Customers are encouraged to review the full datasheet for comprehensive technical details, including electrical characteristics, pin configurations, and recommended operating conditions.

Quality Assurance

Texas Instruments is committed to providing products of the highest quality. The 5962-9564201QRA is manufactured under strict quality control measures and is subjected to rigorous testing to guarantee performance that meets or exceeds industry standards for aerospace and defense applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess