EN
  • EN
  • DE

SMAJ30CA-13

Part No SMAJ30CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ30CACT-ND, SMAJ30CATR, SMAJ30CATR-ND, SMAJ30CADIDKR, SMAJ30CACT, SMAJ30CA13, SMAJ30CADICT, SMAJ30CADITR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895655-SMAJ30CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ30CA-13 CAD Model

Description

The SMAJ30CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality surge protection in electronic circuits. This TVS diode is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Bi-directional Protection: The SMAJ30CA-13 is a bi-directional TVS diode, which means it can provide protection in both forward and reverse current flow directions, making it versatile for various applications.
  • High Surge Capability: With its excellent clamping capability, this diode can handle surges up to 400 Watts (@10/1000μs) ensuring reliable protection against high transient voltages.
  • DO-214AC (SMA) Package: The component comes in a compact DO-214AC (SMA) package, which is known for its low profile and ease of PCB layout while providing a solid thermal performance.
  • Stand-Off Voltage: It features a stand-off voltage of 30V, which is the maximum reverse voltage that can be applied without causing the device to conduct in reverse.
  • Low Leakage Current: The SMAJ30CA-13 boasts low leakage current, minimizing power loss when the diode is in its standby state and contributing to the overall energy efficiency of the system.
  • RoHS Compliant: This product is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The SMAJ30CA-13 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems with sensitive control electronics
  • Telecommunication devices including base stations and networking equipment
  • Power supply units and voltage regulation modules
  • Automotive electronics that require stringent surge protection

In conclusion, the SMAJ30CA-13 from Diodes Incorporated is a high-performance solution for protecting electronic systems from voltage transients. Its bi-directional protection, high surge capability, and compliance with RoHS standards make it a reliable and environmentally friendly choice for modern electronic applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess