EN
  • EN
  • DE

SMAJ20CA-13

Part No SMAJ20CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 12.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ20
Other Names SMAJ20CACT,SMAJ20CA13,SMAJ20CATR,SMAJ20CA,SMAJ20CATR,SMAJ20CADICT,SMAJ20CADITR,SMAJ20CACT,SMAJ20CADIDKR
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301089-SMAJ20CA-13
Ultra Librarian 3D Model Ultra Librarian SMAJ20CA-13 CAD Model

Description

Diodes Incorporated SMAJ20CA-13 TVS Diode

The SMAJ20CA-13 is a robust transient voltage suppressor (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This TVS diode is a bidirectional device housed in a compact SMA package, which is ideal for automated placement in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Stand-Off Voltage: The SMAJ20CA-13 has a stand-off voltage of 20V, making it suitable for protecting circuits with a nominal operating voltage close to this level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 400W for 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Clamping Voltage: The device provides a clamping voltage of 32.4V, which is the maximum voltage that will appear across the device when subjected to a peak pulse current.
  • Low Leakage Current: It features low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Fast Response Time: With its fast response time, the SMAJ20CA-13 reacts quickly to transient over-voltage events, providing immediate protection to the vulnerable components in the circuit.
  • Reverse Stand-Off Voltage: The bidirectional nature of this TVS diode allows it to protect circuits from transients occurring in both directions along the signal or power lines.

Applications:

  • Protection of I/O interfaces
  • Voltage regulation for sensitive electronics
  • Microcontroller or microprocessor voltage clamping
  • Industrial control systems
  • Consumer electronics surge protection
  • Automotive electronics transient suppression

The SMAJ20CA-13 from Diodes Incorporated is a highly reliable TVS diode that provides a safeguard against voltage transients and surges, ensuring the longevity and stable operation of sensitive electronics. With its compact form factor and powerful surge protection capabilities, it is an essential component in any design where transient voltage protection is a concern.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess