EN
  • EN
  • DE

SDT15150P5-13D

Part No SDT15150P5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 860 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 150 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282655-SDT15150P5-13D
Ultra Librarian 3D Model Ultra Librarian SDT15150P5-13D CAD Model

Description

Introducing the SDT15150P5-13D Power Schottky Rectifier

The SDT15150P5-13D is a state-of-the-art power Schottky rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance component is specifically engineered to meet the rigorous demands of modern electronic applications, providing a perfect blend of efficiency, reliability, and compactness.

Constructed with Diodes Incorporated's cutting-edge technology, the SDT15150P5-13D offers a forward current of 15A with a low forward voltage drop, ensuring energy-efficient operation in power conversion applications. Its peak repetitive reverse voltage is rated at 150V, which makes it suitable for a broad range of applications, including power supplies, inverters, and DC-DC converters.

One of the key features of the SDT15150P5-13D is its Schottky barrier design, which minimizes power loss and enhances switching speeds. This is particularly beneficial in high-frequency circuits where efficiency is paramount. The device also boasts a low reverse leakage current, contributing to its overall high performance by reducing power dissipation and improving thermal characteristics.

The SDT15150P5-13D comes in a PowerDI®5 package, which is known for its low profile and small footprint. This package design allows for high-density PCB layouts and is ideal for space-constrained applications. It also offers excellent thermal performance, ensuring the device operates within its temperature specifications even under high power conditions.

In terms of protection, the SDT15150P5-13D is equipped with a guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against over-voltage spikes and transients, which can be critical in harsh electrical environments.

Overall, the SDT15150P5-13D from Diodes Incorporated is a robust and versatile component that delivers exceptional performance for a wide array of electronic applications. Its combination of high efficiency, thermal management, and compact design makes it an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated to ensure proper integration of the SDT15150P5-13D into their projects.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess