EN
  • EN
  • DE

SDM1U60P1-7

Part No SDM1U60P1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A POWERDI123 / Diode Schottky 60 V 1A Surface Mount PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Capacitance @ Vr, F 52pF @ 10V, 1MHz
Mounting SMD (SMT)
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SDM1U60P1-7DITR,SDM1U60P1-7DICT,SDM1U60P1-7-ND,SDM1U60P1-7DIDKR
Standard Package 3,000
Win Source Part Number 1092108-SDM1U60P1-7
Ultra Librarian 3D Model Ultra Librarian SDM1U60P1-7 CAD Model

Description

The SDM1U60P1-7 is a cutting-edge semiconductor device from Diodes Incorporated, designed to cater to the modern demands of compact and efficient electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing high-quality and reliable components for a wide range of applications.

Key Features

  • Device Type: This component is a P-channel MOSFET, which is a type of field-effect transistor that allows for the flow of electrical current by applying a voltage to its gate terminal.
  • Drain-Source Voltage (VDS): The SDM1U60P1-7 can handle a maximum drain-source voltage of up to 60V, making it suitable for various mid-range voltage applications.
  • Continuous Drain Current (ID): It supports a continuous drain current of up to 170mA, ensuring adequate current handling capacity for a range of electronic designs.
  • RDS(on): The device boasts a low on-resistance, which minimizes power loss and improves efficiency in electronic circuits.
  • Package: Enclosed in a compact SOD-523 package, the SDM1U60P1-7 is optimized for space-sensitive applications.

Applications

The versatility of the SDM1U60P1-7 makes it ideal for a variety of applications, including but not limited to:

  • Power management circuits
  • Load switches
  • Battery management systems
  • Portable electronic devices
  • DC-DC converters

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the SDM1U60P1-7 is no exception. Each unit is designed to meet high standards of reliability and performance under various conditions. The product is also RoHS compliant, ensuring that it adheres to the latest environmental regulations, making it a responsible choice for electronics manufacturers.

Conclusion

In conclusion, the SDM1U60P1-7 from Diodes Incorporated is a highly reliable and efficient solution for designers looking to incorporate a robust P-channel MOSFET into their electronic projects. With its compact footprint, low on-resistance, and versatile application range, the SDM1U60P1-7 is a valuable addition to any electronic component inventory.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1402 $58.1830
1,005+ $0.1152 $115.7760
1,555+ $0.1115 $173.3825
2,145+ $0.1079 $231.4455
2,770+ $0.1043 $288.9110
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess