EN
  • EN
  • DE

SBR10A45SP5Q-13

Part No SBR10A45SP5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SUPER BARRIER RECTIFIER PDI5 T&R / Diode Super Barrier 45 V 10A Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400 µA @ 45 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-SBR10A45SP5Q-13TR
Standard Package 5,000
Win Source Part Number 1091368-SBR10A45SP5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR10A45SP5Q-13 CAD Model

Description

Introducing the SBR10A45SP5Q-13 from Diodes Incorporated

The SBR10A45SP5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This component is engineered to provide superior performance in a wide array of applications, particularly excelling in high-frequency environments. Its innovative design is optimized for low forward voltage drop while maintaining a low leakage current, making it an ideal choice for high-efficiency power supply designs.

Constructed with a robust and reliable package, the SBR10A45SP5Q-13 is encapsulated in a PowerDI5060-8 package, which not only ensures a compact footprint on the PCB but also offers excellent thermal performance. This rectifier is capable of handling a continuous forward current of 10A, and it is characterized by a maximum repetitive peak reverse voltage of 45V. These specifications make it suitable for a variety of applications, including but not limited to switching power supplies, adapters, lighting, and on-board DC/DC converters.

One of the key features of the SBR10A45SP5Q-13 is its extremely low forward voltage drop, which significantly reduces power losses and enhances the overall efficiency of the system in which it is deployed. Additionally, the device boasts a fast reverse recovery time, further contributing to its efficiency, especially in applications where switching speed is critical.

The SBR10A45SP5Q-13 is also characterized by its robustness against surge currents, offering a high peak surge current capability which is essential for withstanding transient conditions. Furthermore, the device is compliant with RoHS standards, ensuring that it meets current environmental regulations by being free from hazardous substances.

Diodes Incorporated has designed the SBR10A45SP5Q-13 with reliability in mind. Its superior thermal performance, combined with a high level of protection against overcurrent and voltage transients, makes it a highly reliable component for demanding electronic circuits. Whether used in commercial, industrial, or automotive applications, the SBR10A45SP5Q-13 is an excellent choice for designers looking to enhance efficiency and performance while maintaining a high degree of reliability.

In summary, the SBR10A45SP5Q-13 is a versatile, high-performance Super Barrier Rectifier that offers a combination of low power loss, high surge capability, and environmental friendliness, making it an indispensable component in modern power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4105 $59.5225
345+ $0.3370 $116.2650
535+ $0.3263 $174.5705
735+ $0.3158 $232.1130
950+ $0.3053 $290.0350
1,270+ $0.2737 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess