EN
  • EN
  • DE

SDM02M30LP3-7B

Part No SDM02M30LP3-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA 2-XFDFN / ULTRA-SMALL SURFACE MOUNT SCHOTTKY DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Maximum) at If 450mV at 10mA
Reverse Recovery Time (trr) 1.6ns
Current - Reverse Leakage at Vr 400nA at 30V
Capacitance at Vr, F 2.7pF at 5V, 1MHz
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 2-X3-DFN0603
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801677-SDM02M30LP3-7B
Ultra Librarian 3D Model Ultra Librarian SDM02M30LP3-7B CAD Model

Description

The SDM02M30LP3-7B is a high-performance, silicon-based Schottky diode designed and manufactured by Diodes Incorporated. It is a surface-mount device encapsulated in a compact, leadless DFN1006-2 package which offers excellent thermal performance and is ideal for applications where space is at a premium.

This diode features a low forward voltage drop (VF) and low reverse leakage current (IR), making it an efficient choice for high-frequency rectification and freewheeling applications in portable devices. With its forward current rating of 200mA and a maximum reverse voltage of 30V, the SDM02M30LP3-7B is suitable for a wide range of applications including DC-DC converters, battery management systems, and power supply circuits.

The SDM02M30LP3-7B is designed to offer protection against over-voltage conditions, and its fast switching speed ensures minimal power loss and heat generation, which is critical in power-sensitive designs. Additionally, the diode's low profile and small form factor make it an excellent choice for space-constrained applications, such as mobile phones, laptops, and other portable electronic devices.

Key features of the SDM02M30LP3-7B include:

  • Low forward voltage drop: This minimizes power loss and improves efficiency.
  • Low reverse leakage current: Ensures minimal power waste and protects against unwanted current flow.
  • High forward surge current capability: Suitable for applications requiring a robust diode capable of handling surge currents.
  • RoHS compliant: Meets environmental standards, making it suitable for use in environmentally sensitive applications.

With its robust performance and compact size, the SDM02M30LP3-7B from Diodes Incorporated is an excellent choice for designers looking to maximize efficiency and minimize space in their power management designs. Whether in consumer electronics, industrial applications, or automotive systems, this diode offers a reliable and high-quality solution for a variety of rectification needs.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0481 $50.0240
2,535+ $0.0395 $100.1325
3,920+ $0.0383 $150.1360
5,410+ $0.0370 $200.1700
6,985+ $0.0358 $250.0630
9,350+ $0.0321 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,700 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess