EN
  • EN
  • DE

1N6626U

Part No 1N6626U
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP 220V 1.75A SQ-MELF B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 220 V
Current - Average Rectified (Io) 1.75A
Voltage - Forward (Vf) (Max) @ If 1.35 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 2 µA @ 220 V
Capacitance @ Vr, F 40pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539450-1N6626U
Ultra Librarian 3D Model Ultra Librarian 1N6626U CAD Model

Description

The 1N6626U is a high-quality, durable diode from the reputable Microchip Technology. This product is specifically designed to cater to the demanding needs of advanced electronic systems. With its robust construction and reliable performance, the 1N6626U is an ideal choice for a variety of applications including power supply, aerospace, military, and other high-reliability industries.

Key Features

  • High Voltage Capability: This diode is capable of withstanding high reverse voltages, making it suitable for high voltage applications.
  • Low Forward Voltage Drop: The 1N6626U ensures efficient operation with a low forward voltage drop, contributing to reduced power loss and improved system efficiency.
  • Fast Switching Speed: Designed for quick response, the diode is an excellent choice for circuits that require fast switching capabilities.
  • Hermetically Sealed: The unit is hermetically sealed, which provides exceptional protection against moisture and other environmental conditions, ensuring long-term reliability and performance.
  • Rugged Construction: It is constructed to handle tough conditions and is characterized by its resistance to mechanical stress and high temperatures.

Applications

The 1N6626U diode is versatile and can be used in a range of applications such as:

  • Power regulation modules
  • High-voltage power supplies
  • Protection circuits
  • Aerospace and defense systems
  • Industrial and medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N6626U diode is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability for critical applications. Each diode is rigorously tested to guarantee performance even under extreme conditions.

Product Specifications

For detailed product specifications, including electrical characteristics, thermal parameters, and packaging information, customers are advised to consult the official datasheet provided by Microchip Technology.

Note: The 1N6626U is subject to specific handling and installation procedures. Users should follow the recommended guidelines to ensure optimal performance and longevity of the product.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6967 $58.4835
13+ $9.5969 $124.7597
19+ $9.2978 $176.6582
26+ $8.9975 $233.9350
34+ $8.6972 $295.7048
45+ $7.7974 $350.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess