EN
  • EN
  • DE

SDINDDH4-256G

Part No SDINDDH4-256G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 256GB UFS2.1 iNAND MC EU311
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955731-SDINDDH4-256G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH4-256G CAD Model

Description

Product Overview: SDINDDH4-256G by Diodes Incorporated

The SDINDDH4-256G is a high-performance solid-state drive (SSD) module designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This SSD module offers a substantial storage capacity of 256 gigabytes, making it an ideal solution for a wide range of applications that require reliable and fast data storage.

Key Features:

  • Storage Capacity: The SDINDDH4-256G provides a generous 256GB of digital storage space, accommodating large volumes of data without compromising on performance.
  • Data Transfer Speed: Engineered for speed, this SSD module ensures swift read and write operations, significantly reducing data transfer times and enhancing overall system responsiveness.
  • Durability: With no moving parts, SSDs are known for their durability and resistance to shock and vibration. The SDINDDH4-256G is no exception, offering robust performance even in harsh environments.
  • Energy Efficiency: SSDs are more energy-efficient than traditional hard disk drives (HDDs). The SDINDDH4-256G is designed to consume less power, which can lead to longer battery life in portable devices and lower energy costs in data centers.
  • Form Factor: The compact form factor of this SSD module allows for easy integration into a variety of devices, from laptops and desktops to embedded systems and industrial applications.

Applications:

The versatility of the SDINDDH4-256G makes it suitable for numerous applications. It is an excellent choice for:

  • Consumer electronics such as laptops, desktop PCs, and gaming consoles
  • Enterprise solutions, including servers and data centers
  • Industrial applications that require durable and reliable data storage
  • Embedded systems where space and power consumption are critical factors

Conclusion:

The SDINDDH4-256G SSD module from Diodes Incorporated represents a blend of capacity, performance, and durability. It is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the technology market. Whether for personal use, business applications, or industrial environments, the SDINDDH4-256G is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.6843 $213.6843
2+ $191.5790 $383.1580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess