EN
  • EN
  • DE

SDINBDG4-16G-ZAT

Part No SDINBDG4-16G-ZAT
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND AT EM122 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956365-SDINBDG4-16G-ZAT
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-ZAT CAD Model

Description

Introducing the SDINBDG4-16G-ZAT, a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the rigorous demands of contemporary data storage and transfer applications. This compact storage solution is ideal for a wide range of devices, including smartphones, tablets, digital cameras, and IoT devices, offering a seamless blend of reliability, speed, and capacity.

Key Features:

  • Capacity: The module boasts a generous 16GB of storage space, providing ample room for operating systems, applications, and user data.
  • Interface: Equipped with a high-speed eMMC interface, the SDINBDG4-16G-ZAT ensures swift data transfer rates, enhancing overall device performance and user experience.
  • Form Factor: With its small form factor, this NAND flash memory integrates seamlessly into a variety of design architectures, maintaining a low profile without sacrificing storage capacity.
  • Reliability: Diodes Incorporated has engineered this product for maximum durability and data integrity, incorporating advanced wear-leveling and error correction code (ECC) algorithms to extend the lifespan of the flash memory cells.
  • Energy Efficiency: The SDINBDG4-16G-ZAT is designed for low power consumption, making it an ideal choice for battery-powered devices where energy conservation is critical.

Applications:

The versatility of the SDINBDG4-16G-ZAT makes it suitable for a broad spectrum of applications. It's a perfect storage companion for consumer electronics that require high-speed data access and reliable storage. Additionally, its robustness and energy efficiency make it an excellent choice for emerging IoT devices that demand long-term, consistent performance in various environments.

Technical Specifications:

Parameter Value
Manufacturer Diodes Incorporated
Part Number SDINBDG4-16G-ZAT
Memory Type NAND Flash
Memory Size 16GB
Interface Type eMMC

Whether you're designing the next generation of smartphones or developing cutting-edge IoT devices, the SDINBDG4-16G-ZAT from Diodes Incorporated provides the storage capabilities you need to create reliable and high-performing products.

You May Also Be Interested in

Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Samsung
16GB eMMC5.0
Lowest to $72.1805
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess