EN
  • EN
  • DE

SDINBDA4-64G

Part No SDINBDA4-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC v5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956147-SDINBDA4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-64G CAD Model

Description

The SDINBDA4-64G is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern storage applications. This flash memory is an ideal solution for a wide range of electronic devices, including smartphones, tablets, digital cameras, and solid-state drives (SSDs), providing a reliable and durable storage medium.

Key Features

  • Storage Capacity: 64GB of storage space allows for ample room to store operating systems, applications, and user data.
  • Interface: Equipped with a high-speed interface for swift data transfer rates, ensuring quick access to stored information.
  • Form Factor: The compact form factor of this NAND flash memory makes it suitable for space-constrained applications.
  • Endurance: High endurance levels make it capable of withstanding extensive read and write cycles, extending the life of the device it is used in.
  • Data Retention: Excellent data retention capabilities ensure that data is preserved even when power is not supplied to the memory chip.
  • Power Efficiency: Designed to be power-efficient, the SDINBDA4-64G reduces energy consumption, which is critical for battery-powered devices.

Applications

The SDINBDA4-64G is versatile and can be used across various applications where reliable and fast storage is paramount. It is particularly well-suited for portable devices where power efficiency and compact size are crucial. Additionally, its robustness makes it an excellent choice for more demanding industrial applications where stability and longevity are required.

Reliability and Performance

Diodes Incorporated is known for its commitment to quality, and the SDINBDA4-64G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance. With Diodes Incorporated's SDINBDA4-64G NAND flash memory, users can expect a storage solution that delivers both speed and stability.

You May Also Be Interested in

Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Kingston
16GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
Kingston
16GB eMMC
Lowest to $25.0254

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0767 $73.0767
2+ $59.9604 $119.9208
3+ $58.0866 $174.2598
4+ $56.2128 $224.8512
5+ $54.3391 $271.6955
7+ $48.7178 $341.0246
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,936 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess