EN
  • EN
  • DE

SDINADF4-64G-M

Part No SDINADF4-64G-M
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND 7232
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956137-SDINADF4-64G-M
Series *
Ultra Librarian 3D Model Ultra Librarian SDINADF4-64G-M CAD Model

Description

The SDINADF4-64G-M is a high-performance, reliable NAND Flash memory module designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This memory module is part of the company's extensive range of storage solutions that are tailored to meet the demands of modern electronic devices.

With a storage capacity of 64GB, the SDINADF4-64G-M is an ideal choice for applications requiring large amounts of data storage without compromising on speed or performance. It utilizes advanced Multi-Level Cell (MLC) NAND Flash technology, which allows for a greater density of data storage, making it a cost-effective solution for a variety of consumer and industrial applications.

Key Features:

  • Capacity: 64GB of storage space to cater to substantial data requirements.
  • Technology: Built with MLC NAND Flash technology for higher storage density.
  • Performance: Fast data transfer rates that ensure quick read and write operations, enhancing overall device responsiveness.
  • Reliability: Engineered for durability and long-term reliability, even in demanding environments.
  • Compatibility: Designed to be compatible with a wide range of devices, including smartphones, tablets, digital cameras, and various industrial applications.

Applications:

The versatility of the SDINADF4-64G-M makes it suitable for a diverse set of applications. It is commonly used in mobile devices where high storage capacity is needed without compromising device size or battery life. Additionally, it is well-suited for embedded systems, where reliable and durable storage is paramount. Its robust design also makes it an excellent choice for industrial applications that may involve exposure to extreme temperatures, shock, or vibration.

Conclusion:

The SDINADF4-64G-M from Diodes Incorporated represents a blend of performance, reliability, and capacity, making it a top-tier storage solution for a broad spectrum of electronic devices. Its advanced technology and compatibility ensure that it remains a preferred choice for manufacturers and developers looking to enhance their products with high-quality storage options.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200
Samsung
16GB eMMC5.0
Lowest to $72.1805
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess