EN
  • EN
  • DE

SDIN8DE4-64G-T

Part No SDIN8DE4-64G-T
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND v4.51 HS 200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956314-SDIN8DE4-64G-T
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-64G-T CAD Model

Description

Diodes Incorporated SDIN8DE4-64G-T: NAND Flash Memory

The SDIN8DE4-64G-T is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the increasing demands for reliable data storage in a wide array of electronic devices. This memory module is an ideal solution for applications that require fast data transfer rates, high density, and long-term data retention.

With a storage capacity of 64GB, the SDIN8DE4-64G-T provides ample space for operating systems, applications, and user data in devices such as smartphones, tablets, digital cameras, and solid-state drives (SSDs). It utilizes the eMMC 5.1 interface, which is known for its high-speed data transmission and low power consumption, making it an efficient choice for portable and battery-operated devices.

The eMMC (embedded MultiMediaCard) architecture integrates the NAND flash memory and a flash memory controller on a single silicon die. This integration simplifies the design process for manufacturers and enhances the overall performance of the end product. The SDIN8DE4-64G-T boasts fast read and write speeds that ensure smooth and responsive operation, which is crucial for applications that require quick access to large files, such as high-definition video recording or burst photography.

Reliability is a cornerstone of the SDIN8DE4-64G-T's design. It features advanced wear-leveling and error correction code (ECC) algorithms that help to extend the lifespan of the flash memory cells and maintain data integrity. These technologies are especially important in environments where the memory is frequently written to and erased, as they help to distribute the wear evenly across the memory cells and correct any potential errors that may occur during data transfer.

The compact form factor of the SDIN8DE4-64G-T makes it an excellent choice for space-constrained applications. Its small footprint allows for more efficient use of the available space on the printed circuit board (PCB), enabling designers to create sleeker and more compact devices without compromising on storage capacity or performance.

In summary, the SDIN8DE4-64G-T from Diodes Incorporated is a robust, high-capacity NAND flash memory solution that offers fast data transfer rates, integrated control features, and a design optimized for durability and efficiency. It is a versatile component that caters to the needs of today's technology-driven market.

You May Also Be Interested in

Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Epson Company
64GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess