EN
  • EN
  • DE

SDIN7DP4-16G-1194L

Part No SDIN7DP4-16G-1194L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956275-SDIN7DP4-16G-1194L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DP4-16G-1194L CAD Model

Description

The SDIN7DP4-16G-1194L is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the demanding storage requirements of contemporary digital devices. This memory module provides a substantial 16GB of storage capacity, making it an ideal solution for a wide range of applications, including embedded systems, mobile devices, and IoT products.

Key Features

  • Storage Capacity: 16GB of NAND flash memory, offering ample space for operating systems, applications, and user data.
  • Interface: Equipped with a high-speed eMMC interface, the SDIN7DP4-16G-1194L ensures quick data transfer rates, enhancing overall device performance.
  • Form Factor: This compact memory module comes in a small form factor, making it suitable for space-constrained designs without compromising storage capacity.
  • Reliability: Diodes Incorporated's commitment to quality ensures that the SDIN7DP4-16G-1194L provides reliable storage, with robust data retention and endurance characteristics.
  • Power Efficiency: Designed with power efficiency in mind, the memory module helps to extend battery life in portable devices, making it an eco-friendly choice.

Applications

The versatile SDIN7DP4-16G-1194L is suitable for a broad spectrum of applications. It can be integrated into:

  • Smartphones and tablets, providing the necessary storage for apps, media, and personal data.
  • GPS navigation systems, storing detailed maps and points of interest.
  • Digital cameras and action cams, for high-resolution image and video storage.
  • Wearable technology, where its compact size and storage capabilities are highly valuable.
  • Industrial automation systems, which require robust and reliable data storage solutions.

Technical Specifications

Parameter Value
Brand Diodes Incorporated
Model SDIN7DP4-16G-1194L
Storage Capacity 16GB
Interface eMMC
Operating Temperature Range Specified by manufacturer

In conclusion, the SDIN7DP4-16G-1194L from Diodes Incorporated is a reliable and efficient storage solution, perfect for a variety of electronic devices requiring high-capacity and durable memory.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Kingston
32GB eMMC
Lowest to $19.5853
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $70.4000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess